DIN EN 1663

Prevailing torque type hexagon nuts with flange (with non-metallic insert) (ISO 7043:1997, modified)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 1998
Status: active
Page Count: 9
ICS Code (Nuts): 21.060.20
scope:

This European Standard specifies the characteristics of prevailing torque type hexagon nuts with flange, with non-metallic annular insert and coarse threads from M5 to M20 inclusive, in product grade A for threads up to and including M16 and product grade B for threads above M16 and with property classes 8 and 1O.

Document History

DIN EN 1663
February 1, 1998
Prevailing torque type hexagon nuts with flange (with non-metallic insert) (ISO 7043:1997, modified)
This European Standard specifies the characteristics of prevailing torque type hexagon nuts with flange, with non-metallic annular insert and coarse threads from M5 to M20 inclusive, in product grade...

References

Advertisement