DLA - SMD-5962-87741 REV B

MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 15 March 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1033 3.0 A negative regulator, adjustable

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline U TO-257 (3-lead flange mounted case with isolated tab), see figure 1 X TO-3 (2-lead can), see figure 1

Input to output voltage differential - - - - - - - - - 35 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - Internally limited Thermal resistance, junction-to-case (θJC): Case U - - - - - - - - - - - - - - - - - - - - - - - 3.5°C/W Case X - - - - - - - - - - - - - - - - - - - - - - - 3.0°C/W Junction temperature - - - - - - - - - - - - - - - - - +150°C

Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

August 25, 2021
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 1, 2016
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 17, 2010
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 10, 2005
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 19, 2005
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 30, 2002
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 19, 2000
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 12, 1996
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
June 14, 1994
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-87741 REV B
March 15, 1993
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 7, 1991
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
January 8, 1988
MICROCIRCUIT, LINEAR, NEGATIVE ADJUSTABLE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement