ETSI - TS 129 140
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
| Organization: | ETSI |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 20 |
scope:
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter.
The present document is applicable to:
- The MM10 interface between an MMS Relay/Server and the MSCF.
Whenever it is possible this document specifies the requirements for this protocol by reference to specifications produced by the IETF within the scope of Diameter. Where this is not possible, extensions to Diameter are defined within this document.
Document History