ETSI - TS 129 140

Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3

inactive
Organization: ETSI
Publication Date: 1 June 2005
Status: inactive
Page Count: 19
scope:

The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter.

The present document is applicable to:

- The MM10 interface between an MMS Relay/Server and the MSCF.

Whenever it is possible this document specifies the requirements for this protocol by reference to specifications produced by the IETF within the scope of Diameter. Where this is not possible, extensions to Diameter are defined within this document.

Document History

April 1, 2008
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
A description is not available for this item.
June 1, 2007
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter....
December 1, 2005
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter. The present document is applicable to: - The MM10...
September 1, 2005
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter. The present document is applicable to: - The MM10...
TS 129 140
June 1, 2005
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter. The present document is applicable to: - The MM10...
December 1, 2004
Universal Mobile Telecommunications System (UMTS); Multimedia Messaging Service (MMS); MM10 interface based on Diameter protocol; Stage 3
The present document defines the procedures and the transport protocol for use in the Multimedia Messaging Service (MMS) based on Diameter. The present document is applicable to: - The MM10...

References

Advertisement