DLA - SMD-5962-89754 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 29 January 1993
Status: inactive
Page Count: 17
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F646 Transceivers/registers 02 54F648 Transceivers/registers, inverted

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Voltage applied to any output in the disabled state - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - - −0.5 V dc to VCC Current into any output in the low state - - - - - - 96 mA Maximum power dissipation (PD) 1/ - - - - - - - - - - 825 mW Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Ambient temperature under bias - - - - - - - - - - - - −55°C to +125°C Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - 175°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - 0.8 V dc Maximum input clamp current (IIC) - - - - - - - - - - −18 mA Maximum high level output current (IOH) - - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - - 48 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C Setup time An, Bn, [A bar]n, [B bar]n to CPAB, CPBA (ts) - - - - - 5.0 ns Hold time An, Bn, [A bar]n, [B bar]n to CPAB, CPBA (th): TC = +25°C - - - - - - - - - - - - - - - - - - - - - 1.5 ns TC = −55°C, +125°C - - - - - - - - - - - - - - - - - 2.5 ns Pulse width CPAB, CPBA - - - - - - - - - - - - - - - - 5.0 ns Maximum clock frequency (fMAX): TC = +25°C - - - - - - - - - - - - - - - - - - - - - 90 MHz TC = −55°C, +125°C - - - - - - - - - - - - - - - - - 75 MHz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 15, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 5, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 5, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 11, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89754 REV A
January 29, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with complaint non-JAN devices"....
December 4, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, TRANSCEIVERS/REGISTERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement