NPFC - MIL-DTL-52525/37

FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R12

inactive
Buy Now
Organization: NPFC
Publication Date: 30 June 1998
Status: inactive
Page Count: 3
scope:

This specification is approved for use by all Departments and Agencies of the Department of Defense

The requirements for acquiring the product described herein shall consist of this specification sheet and MIL-DTL-52525. The fittings described herein are for use with MIL-DTL-52471, type 100R12, 4-spiral-wrap reinforcement hose. TABLE II. Maximum operating pressures of fittings.

Hose I.D. PSI -------------------------- .50 5000 .75 4000 1.00 4000

TABLE III. Over-tightening torque for swivel nut.

Tube O.D. Torque Inch pounds (in-lb) ------------------------------------ .50 450 .75 900 1.00 1200

Document History

December 16, 2019
FITTINGS, HOSE, SCREW-ON TO 37 DEGREE FLARE FEMALE SWIVEL, STRAIGHT
A description is not available for this item.
March 7, 2014
Fittings, Hose, Screw-on to 37 Degrees Flare Female Swivel, Straight
A description is not available for this item.
December 1, 2008
FITTINGS, HOSE, SCREW-ON TO 37 Degrees FLARE FEMALE SWIVEL, STRAIGHT
A description is not available for this item.
April 8, 2003
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R12
A description is not available for this item.
MIL-DTL-52525/37
June 30, 1998
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R12
This specification is approved for use by all Departments and Agencies of the Department of Defense The requirements for acquiring the product described herein shall consist of this specification...
June 30, 1987
FITTINGS, HOSE, SCREW-ON TO 37 DEG. FLARE FEMALE SWIVEL, STRAIGHT, TYPE 100R12
This specification is approved for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the fittings described herein shall consist of this specification...

References

Advertisement