ISO/IEC 90003
Software engineering - Guidelines for the application of ISO 9001:2000 to computer software
| Organization: | ISO |
| Publication Date: | 15 February 2004 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Quality management and quality assurance): | 03.120.10 |
| ICS Code (Software): | 35.080 |
scope:
General
This International Standard provides guidance for organizations in the application of ISO 9001:2000 to the acquisition, supply, development, operation and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2000.
Annex A (informative) provides a table pointing to additional guidance in the implementation of ISO 9001:2000 available in ISO/IEC JTC 1/SC 7 and ISO/TC 176 standards.
The guidelines provided in this International Standard are not intended to be used as assessment criteria in quality management system registration/certifi
Application
The application of this International Standard is appropriate to software that is
- part of a commercial contract with another organization,
- a product available for a market sector,
- used to support the processes of an organization,
- embedded in a hardware product, or
- related to software services.
Some organizations may be involved in all of the above activities; others may specialize in one area. Whatever the situation, the organization's quality management system should cover all aspects (software related and nonsoftware related) of the business.
Document History