ISO/IEC 90003

Software engineering - Guidelines for the application of ISO 9001:2008 to computer software

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 2014
Status: inactive
Page Count: 62
ICS Code (Quality management and quality assurance): 03.120.10
ICS Code (Software): 35.080
scope:

General

ISO 9001:2008, Quality management systems requirements

General

This International Standard specifies requirements for a quality management system where an organization

a) needs to demonstrate its ability to consistently provide product that meets customer and applicable statutory and regulatory requirements, and

b) aims to enhance customer satisfaction through the effective application of the system, including processes for continual improvement of the system and the assurance of conformity to customer and applicable statutory and regulatory requirements.

NOTE 1 In this International Standard, the term "product" only applies to

a) product intended for, or required by, a customer,

b) any intended output resulting from the product realization processes.

NOTE 2 Statutory and regulatory requirements can be expressed as legal requirements.

This International Standard provides guidance for organizations in the application of ISO 9001:2008 to the acquisition, supply, development, operation, and maintenance of computer software and related support services. It does not add to or otherwise change the requirements of ISO 9001:2008.

Annex A (informative) provides a table pointing to additional guidance in the implementation of ISO 9001:2008, available in ISO/IEC JTC 1/SC 7 and ISO/TC 176 International Standards.

The guidelines provided in this International Standard are not intended to be used as assessment criteria in quality management system registration/certification.

Document History

January 30, 2018
Software engineering - Guidelines for the application of ISO 9001:2015 to computer software
This International Standard specifies requirements for a quality management system when an organization: a) needs to demonstrate its ability to consistently provide products and services that meet...
ISO/IEC 90003
December 15, 2014
Software engineering - Guidelines for the application of ISO 9001:2008 to computer software
General ISO 9001:2008, Quality management systems requirements General This International Standard specifies requirements for a quality management system where an organization a) needs to...
February 15, 2004
Software engineering - Guidelines for the application of ISO 9001:2000 to computer software
General This International Standard provides guidance for organizations in the application of ISO 9001:2000 to the acquisition, supply, development, operation and maintenance of computer software and...

References

Advertisement