DS/EN 61131-1

Programmable controllers - Part 1: General information

inactive
Organization: DS
Publication Date: 3 December 1997
Status: inactive
Page Count: 76
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

The International Standard IEC 1131 applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machnie interfaces (MMIs), etc. Equipment covering in this standard is intended for use in overvoltage category II (see IEC 364-4-443), in low voltage installations, where the rated mains supply voltage does not exceed 1000 V a.c. (50/60 Hz), or 1500 V d.c., for the control and command of machines and industrial processes.

Document History

December 22, 2003
Programmable controllers - Part 1: General information
This Part of IEC 61131 applies to programmable controllers (PLC) and their associated periherals such as programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc., which have as...
DS/EN 61131-1
December 3, 1997
Programmable controllers - Part 1: General information
The International Standard IEC 1131 applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machnie...
Advertisement