DS/EN 61131-1
Programmable controllers - Part 1: General information
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 22 December 2003 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This Part of IEC 61131 applies to programmable controllers (PLC) and their associated periherals such as programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc., which have as their intended use the control and command of machines and industrial processes.
Document History
DS/EN 61131-1
December 22, 2003
Programmable controllers - Part 1: General information
This Part of IEC 61131 applies to programmable controllers (PLC) and their associated periherals such as programming and debugging tools (PADTs), human-machine interfaces (HMIs), etc., which have as...
December 3, 1997
Programmable controllers - Part 1: General information
The International Standard IEC 1131 applies to programmable controllers and their associated peripherals such as programming and debugging tools (PADTs), test equipment (TE) and man-machnie...