DLA - SMD-5962-84064 REV C

MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 November 1992
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit circuit 01 54HC147 10-to-4 line priority encoder

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range (VCC)- - - - - - - - - - - - −0.5 Vdc to +7.0 V dc DC input voltage- - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage - - - - - - - - - - - - - - - - −0 5 V dc to VCC +0.5 V dc Clamp diode current - - - - - - - - - - - - - ±20 mA DC output current (per pin) - - - - - - - - - - - ±25 mA DC VCC or GND current (per pin) - - - - - - - - - ±50 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD 2/ - - - - - - - - 500 mw Lead temperature (soldering 10 seconds) - - - - - 260°C Thermal resistance, Junction-to-case (θJC) Case outlines E, F, and 2 - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - 175°C

Supply voltage range (VCC)- - - - - - - - - - - - 2.0 V dc to +6.0 V dc Case operating temperature range- - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - 0 to 1,000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - 0 to 400 ns

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 24, 2018
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 25, 2011
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 18, 2005
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
October 19, 2001
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-84064 REV C
November 20, 1992
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
February 3, 1988
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.
March 10, 1986
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.
November 27, 1984
MICROCIRCUIT, DIGITAL, HIGH-SPEED CMOS, 10-TO-4 LINE PRIORITY ENCODER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement