ASTM International - ASTM D2804-02(2012)

Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography (Withdrawn 2021)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2012
Status: inactive
Page Count: 4
ICS Code (Aldehydes and ketones): 71.080.80
significance And Use:

4.1 This test method provides a measurement of commonly found impurities in commercially available methyl ethyl ketone. The measurement of these impurities and the results thereof can individually... View More

scope:

1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM procedures and the results are used to normalize the chromatographic value.

1.2 For purposes of determining conformance of an observed value or a calculated value using this test method to relevant specifications, test result(s) shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

January 1, 2022
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM...
ASTM D2804-02(2012)
July 1, 2012
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography (Withdrawn 2021)
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM...
June 1, 2007
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM...
July 10, 2002
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM...
February 10, 1998
Standard Test Method for Purity of Methyl Ethyl Ketone By Gas Chromatography
1.1 This test method covers the determination of the purity of methyl ethyl ketone by gas chromatography. Impurities including water, acidity, and nonvolatile matter are measured by appropriate ASTM...
Advertisement