FORD ESB-M4G183-A2
SEALER, ELASTOMER - HIGH TEMPERATURE - HEAT EXPANDING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 18 August 1986 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at 218 C. This material is normally in die cut or extruded form.
Document History
October 2, 2003
SEALER, ELASTOMER, HIGH TEMPERATURE, HEAT EXPANDING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 °C to 30 min at...
FORD ESB-M4G183-A2
August 18, 1986
SEALER, ELASTOMER - HIGH TEMPERATURE - HEAT EXPANDING
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at...