FORD ESB-M4G183-A2

SEALER, ELASTOMER, HIGH TEMPERATURE, HEAT EXPANDING ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 2 October 2003
Status: inactive
Page Count: 5
scope:

1. SCOPE

The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 °C to 30 min at 218 °C. This material is normally in die cut or extruded form.

Document History

FORD ESB-M4G183-A2
October 2, 2003
SEALER, ELASTOMER, HIGH TEMPERATURE, HEAT EXPANDING ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 °C to 30 min at...
August 18, 1986
SEALER, ELASTOMER - HIGH TEMPERATURE - HEAT EXPANDING
1. SCOPE The material defined by this specification is an uncured elastomeric material which expands upon exposure to heat, and can be used at temperatures ranging from 8 min at 171 C to 30 min at...

References

Advertisement