DLA - SMD-5962-90954

MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 13 May 1992
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be in processed in accordance with MIL-M-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AT02815T/CH DC/DC converter, 15 W, +5 V and ±15 V triple output

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 10 dual-in-line Z See figure 1 10 flanged

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +50 V dc Power dissipation (PD) - - - - - - - - - - - - - - - 8 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Storage temperature range- - - - - - - - - - - - - - −65°C to +135°C

Input voltage range - - - - - - - - - - - - - - - - - +16 V dc to +40 V dc Output currents: +5 V output - - - - - - - - - - - - - - - - - - - - 2000 mA ±15 V output - - - - - - - - - - - - - - - - - - - - ±167 mA Output power 2/ 3/ - - - - - - - - - - - - - - - - - - ≤15 W Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2021
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 9, 2011
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 5, 2007
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 31, 2003
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
February 23, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-90954
May 13, 1992
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 15 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be in processed in accordance...

References

Advertisement