DLA - SMD-5962-90622

MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 March 1992
Status: inactive
Page Count: 47
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q or V devices shall meet or exceed the electrical performance characteristics specified in table IA herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access time 01 4M × 1 Dynamic random access memory 120 ns 02 4M × 1 Dynamic random access memory 100 ns 03 4M × 1 Dynamic random access memory 80 ns

The device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline X See figure 1, (20-lead, 0.710" × 0.497" × 0.100"), flat package (top brazed) Y See figure 1, (26/20-terminal, .710" × .407" × .092"), rectangular chip carrier package Z See figure 1, (26/20-terminal, .685" × .370" × .160"), rectangular chip carrier J-leaded package U See figure 1, (26/20-terminal, .685" × .357" × .080"), rectangular chip carrier package T See figure 1, (18-lead, .910" × .410" × .140"), dual in-line package N See figure 1, (20-lead, 1.050" × .395" × .105"), zig-zag in-line package V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package M See figure 1, (20-lead, .708" × .415" × .117"), flat package (bottom brazed)

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Voltage range on any pin - - - - - - - - - - - - - - −1.0 V dc to 7.0 V dc Voltage range on VCC - - - - - - - - - - - - - - - - −1.0 V dc to 7.0 V dc Short circuit output current - - - - - - - - - - - - 50 mA Maximum power dissipation (PD) - - - - - - - - - - - 1 W Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC): Case outline V - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case outlines X, Y, Z, U, T, N, and M - - - - - - 20°C/ 3/ Junction temperature (TJ) 4/ - - - - - - - - - - - +175°C

Supply voltage range (VCC) 5/ - - - - - - - - - - - +4.5 V dc to +5.5 V dc High level input voltage range (VIH)- - - - - - - - - 2.4 V dc minimum to 6.5 V dc maximum Low level input voltage range (VIL) 6/- - - - - - - - −1.0 V dc minimum to 0.8 V dc maximum Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012)- - - - - 7/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 1, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
November 16, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM) MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 3, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM) MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 20, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
DD Form 1695, APR 92 Previous editions are obsolete.
March 6, 1998
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
A description is not available for this item.
October 30, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90622
March 5, 1992
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 4M X 1 DYNAMIC RANDOM ACCESS MEMORY (DRAM), MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement