FORD WSK-M11P55-A

PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 29 August 2003
Status: inactive
Page Count: 6
scope:

1. SCOPE

These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.

Document History

December 12, 2013
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.
FORD WSK-M11P55-A
August 29, 2003
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT, REPAIR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for a two component polyurethane based adhesive with and without conductive behavior.
December 1, 1992
PERFORMANCE, ADHESIVE, POLYURETHANE, TWO COMPONENT REPAIR
1. SCOPE This specification defines the performance requirements for a two component polyurethane based adhesive.

References

Advertisement