FORD WSK-M4D823-A
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 25 July 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.
Document History
April 11, 2006
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 66 molding compound.
FORD WSK-M4D823-A
July 25, 2000
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.
August 1, 1991
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.