FORD - WSK-M4D823-A

POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND

inactive
Organization: FORD
Publication Date: 1 August 1991
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.

Document History

April 11, 2006
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 66 molding compound.
July 25, 2000
POLYAMIDE 66 (PA66), HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.
WSK-M4D823-A
August 1, 1991
POLYAMIDE 66 (PA66), HEAT STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 15 % glass fiber and 25 % mineral reinforced polyamide 66 molding compound.

References

Advertisement