DIN EN 10250-2

Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 1999
Status: active
Page Count: 10
ICS Code (Non-alloyed steels): 77.140.45
ICS Code (Iron and steel forgings): 77.140.85
scope:

This Part of this European Standard specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from non-alloy quality and special steels and supplied in the normalized, normalized and tempered, quenched and tempered or annealed condition

NOTE: The majority of steels listed in this Part of EN 10250, with properties in the quenched and tempered condition up to 160 mm thickness, are identical to steels specified in EN 10083-1 and -2 and more extensive information on hardenability and technological properties is given in that European Standard.

General Information on technical delivery conditions is given in EN 10021.

Document History

July 1, 2022
Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels
A description is not available for this item.
November 1, 2020
Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels; German and English version prEN 10250-2:2020
A description is not available for this item.
DIN EN 10250-2
December 1, 1999
Open die steel forgings for general engineering purposes - Part 2: Non-alloy quality and special steels
This Part of this European Standard specifies the technical delivery requirements for open die forgings, forged bars and products pre-forged and finished in ring rolling mills, manufactured from...

References

Advertisement