DLA - SMD-5962-38128 REV E

MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 18 January 2005
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 13, 2017
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 29, 2011
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-38128 REV E
January 18, 2005
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 6, 2002
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1998
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 27, 1996
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 20, 1993
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 17, 1992
MICROCIRCUIT, LINEAR, RADIATION HARDENED, PROGRAMMABLE VOLTAGE REFERENCE, MONOLITHIC SILICON
A description is not available for this item.
Advertisement