ASTM International - ASTM E1898-02

Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 5
ICS Code (Physicochemical methods of analysis): 71.040.50
scope:

1.1 This test method covers the determination of silver in the range of 50 g/g to 1000 g/g by acid dissolution of the silver and measurement by atomic absorption spectrophotometry. Copper concentrates are internationally traded within the following concentration ranges:

ElementUnit Concentration Range
Aluminum%0.05to 2.50
Antimony%0.0001to 4.50
Arsenic%0.01to 0.50
Barium%0.003to 0.10
Bismuth%0.001to 0.16
Cadmium%0.0005to 0.04
Calcium%0.05to 4.00
Carbon%0.10to 0.90
Chlorine%0.001to 0.006
Chromium%0.0001to 0.10
Cobalt%0.0005to 0.20
Copper%10.0to 44.0
Fluorine%0.001to 0.10
Gold g/g1.40to100.0
Iron %12.0to30.0
Lead %0.01to1.40
Magnesium%0.02to 2.00
Manganese%0.009to 0.10
Mercuryg/g0.05to 50.0
Molybdenum%0.002to 0.25
Nickel%0.0001to 0.08
Silicon%0.40to 20.0
Silverg/g18.0to 8000
Sulfur%10.0to 36.0
Tin %0.004to0.012
Zinc %0.005to4.30

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to its use./p>

Document History

October 1, 2021
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
1.1 This test method covers the determination of silver in the range of 13 µg/g to 500 µg/g by acid dissolution of the silver and measurement by atomic absorption spectrometry. Copper concentrates...
April 1, 2013
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
1.1 This test method covers the determination of silver in the range of 13 μg/g to 500 μg/g by acid dissolution of the silver and measurement by atomic absorption spectrometry. Copper concentrates...
June 1, 2007
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
In the primary metallurgical processes used by the mineral processing industry for copper bearing ores, copper and silver associated with sulfide mineralization are concentrated by the process of...
May 10, 2002
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
1.1 This test method covers the determination of silver in the range of 50 g/g to 1000 g/g by acid dissolution of the silver and measurement by atomic absorption spectrophotometry. Copper...
ASTM E1898-02
May 10, 2002
Standard Test Method for Determination of Silver in Copper Concentrates by Flame Atomic Absorption Spectrometry
1.1 This test method covers the determination of silver in the range of 50 g/g to 1000 g/g by acid dissolution of the silver and measurement by atomic absorption spectrophotometry. Copper...
Advertisement