CEN - EN ISO 12402-5

Personal flotation devices - Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements

inactive
Organization: CEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 28
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70

Document History

September 1, 2020
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
EN ISO 12402-5
September 1, 2006
Personal flotation devices - Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...

References

Advertisement