CEN - EN ISO 12402-5

Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements

inactive
Organization: CEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 26
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more bulky or buoyant devices can impair the user's activity. It applies to buoyancy aids used by adults or children. This part of ISO 12402 is not applicable to one-piece suits.

Document History

September 1, 2020
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
September 1, 2006
Personal flotation devices - Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
EN ISO 12402-5
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...

References

Advertisement