IEC 60953-1

Rules for Steam Turbine Thermal Acceptance Tests Part 1: Method A - High Accuracy for Large Condensing Steam Turbines

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 December 1990
Status: active
Page Count: 168
ICS Code (Gas and steam turbines. Steam engines): 27.040
scope:

The rules given in this standard are applicable primarily to thermal acceptance tests with high accuracy for condensing steam turbines driving generators for electric power services. Some of the provisions of these rules are relevant to turbines for applications other than driving electric power generators.

These rules provide for the testing of turbines operating with either superheated or saturated steam. They include measurements and procedures required to determine specific enthalpy within the moisture region and describe precautions necessary to permit testing while respecting radiological safety rules in nuclear plants.

These rules contain information also applicable to the testing of back-pressure turbines, extraction turbines and mixed-pressure turbines. Only the relevant portion of the rules need apply to any individual case.

Uniform rules for the preparation, carrying out and evaluation of the acceptance tests are defined in this standard. Details of the conditions under which the acceptance tests shall take place are included.

Should any complex or special case arise not covered by these rules, appropriate agreement shall be reached by manufacturer and purchaser before the contract is signed.

Document History

IEC 60953-1
December 1, 1990
Rules for Steam Turbine Thermal Acceptance Tests Part 1: Method A - High Accuracy for Large Condensing Steam Turbines
The rules given in this standard are applicable primarily to thermal acceptance tests with high accuracy for condensing steam turbines driving generators for electric power services. Some of the...

References

Advertisement