ETSI - EN 300 403-3
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Signalling Network Layer for Circuit-Mode Basic Call Control; Part 3: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 April 1997 |
| Status: | inactive |
| Page Count: | 83 |
scope:
This third part of EN 300 403 provides the Protocol implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSSI) protocol signaling network layer for circuit-mode basic call control as specified in EN 300 403-1 [1] and ETS 300 403-2 [2] in compliance with the relevant requirements and in accordance with the relevant given in ISO/IEC 9646-7 [4].
Both the packet communication procedures (see clause 6 of EN 300 403-1 [1]) and the User Signalling Bearer Service (USBS) procedures (see clause 7 of EN 300 403-1 [1]) are excluded from this PICS proforma.
The supplier of an implementation that is claimed to conform to EN 300 403-1 [1] and ETS 300 403-2 [2] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History