ETSI - EN 300 403-3
Integrated Services Digital Network (ISDN); Digital Subscriber Signalling System No. One (DSS1) Protocol; Signalling Network Layer for Circuit-Mode Basic Call Control; Part 3: Protocol Implementation Conformance Statement (PICS) Proforma Specification
| Organization: | ETSI |
| Publication Date: | 1 November 2000 |
| Status: | inactive |
| Page Count: | 83 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the Integrated Services Digital Network (ISDN) Digital Subscriber Signalling System No. one (DSS1) protocol signalling network layer for circuit-mode basic call control as specified in EN 300 403-1 [5] and EN 300 403-2 [6] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [56].
The supplier of an implementation that is claimed to conform to EN 300 403-1 [5] and EN 300 403-2 [6] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.
Document History