CSA - CAN/CSA-E598-2-6-98

Luminaires - Part 2: Particular Requirements Section 6: Luminaires with Built-In Transformers for Filament Lamps

inactive
Organization: CSA
Publication Date: 1 January 1998
Status: inactive
Page Count: 39

Document History

January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This section of IEC 598-2 specifies requirements for luminaire with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: — 1 000 V for class I and class...
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 750 V and used in accordance with the rules of the Canadian Electrical Code (CEC),...
CAN/CSA-E598-2-6-98
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 6: Luminaires with Built-In Transformers for Filament Lamps
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This section of IEC 598-2 specifies requirements for luminaire with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and class...
Advertisement