CSA - CAN/CSA-E598-2-6-98
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
inactive
| Organization: | CSA |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 39 |
Document History
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This section of IEC 598-2 specifies requirements for luminaire with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding:
— 1 000 V for class I and class...
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This Standard applies to the safety of such equipment designed to be installed on branch circuits not exceeding 750 V and used in accordance with the rules of the Canadian Electrical Code (CEC),...
January 1, 1998
Luminaires - Part 2: Particular Requirements Section 6: Luminaires with Built-In Transformers for Filament Lamps
A description is not available for this item.
CAN/CSA-E598-2-6-98
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
A description is not available for this item.
January 1, 1998
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
This section of IEC 598-2 specifies requirements for luminaire with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding:
- 1 000 V for class I and class...