ETSI - PRETS 300 156

Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access

inactive
Organization: ETSI
Publication Date: 1 January 1992
Status: inactive
Page Count: 41

Document History

January 1, 1994
AMD 1 Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access (Candidate NET 5)
Foreword This draft Amendment to ETS 300 156 (1992) has been produced by the Business TeleCommunications (BTC) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1992
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access (Candidate NET 5) (Amendment 1 included)
This ETS specifies the attachment requirements for layers 1, 2 and 3, for Terminal Equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference...
PRETS 300 156
January 1, 1992
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access
A description is not available for this item.
January 1, 1992
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access (Candidate NET 5)
This ETS specifies the attachment requirements for layers 1, 2 and 3, for Terminal Equipment (TE), as defined in subclause 4.1, to connect at the T reference point or coincident S and T reference...
January 1, 1991
Integrated Services Digital Network (ISDN); Attachment Requirements for Terminal Equipment to Connect to an ISDN Using ISDN Primary Rate Access (T/TE 04-24)
This Standard specifies the attachment requirements for layers 1, 2 and 3, Electro-magnetic Compatability (EMC) and safety and protection aspects, and mechanical arrangements for terminal equipment...
Advertisement