ANSI - X9.100-10

Paper Specifications for Checks

inactive
Organization: ANSI
Publication Date: 11 January 2006
Status: inactive
Page Count: 27
scope:

This standard establishes paper specifications for the MICR documents that are used in the US Payments System. While checks and deposit tickets are the primary documents considered in these specifications, users of MICR/OCR E-13B font readers will be well served by applying these specifications to internal documents, when intended for use in reader/sorters. This standard gives specifications to those attributes most important and most common both to raw base stock and to finished printed products of MICR documents. When available, methodology for measurements of the various paper attributes shall conform to those of the Technical Association of Pulp and Paper Industry (TAPPI). The specifications state what are considered to be the appropriate requirements for paper documents intended for external processing from the viewpoint of the end user, namely the institution performing post encoding in proof-of-deposit applications and those that operate reader/sorter equipment for inclearing and transit clearing applications. Nonetheless, these same specifications are also considered appropriate requirements for paper before any print process is applied to base stock. Base stock, either from rolls or from sheets, must meet the specifications as well as fully processed, end user documents. Paper specifications from the standpoint of fraud prevention and security are not given within this standard. The various features that paper can have that hinder fraud and aid authentication of original document are addressed in ANS X9.100-170 Specifications for the Padlock Icon standard (formerly known as ANS X9.51) and in X9/TG-8 Check Security Guideline. Although reference may be made within this standard to various commonly used paper-based security features, setting specifications for paper-based security features are excluded from the scope of this standard.

Document History

October 12, 2021
Paper for MICR Documents
This standard establishes paper specifications for the MICR documents that are used in the US Payments System. While checks, substitute checks (IRDs) and deposit tickets are the primary documents...
X9.100-10
January 11, 2006
Paper Specifications for Checks
This standard establishes paper specifications for the MICR documents that are used in the US Payments System. While checks and deposit tickets are the primary documents considered in these...

References

Advertisement