DS/EN ISO 19106

Geographic information - Profiles

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 April 2006
Status: active
Page Count: 43
ICS Code (IT applications in science): 35.240.70
scope:

ISO 19106:2004 is intended to define the concept of a profile of the ISO geographic information standards developed by ISO/TC 211 and to provide guidance for the creation of such profiles. Only those components of specifications that meet the definition of a profile contained herein can be established and managed through the mechanisms described in this International Standard. These profiles can be standardized internationally using the ISO standardization process. This document also provides guidance for establishing, managing, and standardizing at the national level (or in some other forum).

Document History

DS/EN ISO 19106
April 21, 2006
Geographic information - Profiles
ISO 19106:2004 is intended to define the concept of a profile of the ISO geographic information standards developed by ISO/TC 211 and to provide guidance for the creation of such profiles. Only those...

References

Advertisement