DS/ISO 19106

Geographic information - Profiles

inactive, Most Current
Organization: DS
Publication Date: 30 September 2004
Status: inactive
Page Count: 42
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard is intended to define the concept of a profile of the ISO geographic information standards developed by ISO/TC 211 and to provide guidance for the creation of such profiles. Only those components of specifications that meet the definition of a profile contained herein can be established and managed through the mechanisms described in this International Standard. These profiles can be standardized internationally using the ISO standardization process. This document also provides guidance for establishing, managing, and standardizing at the national level (or in some other forum).

Document History

DS/ISO 19106
September 30, 2004
Geographic information - Profiles
This International Standard is intended to define the concept of a profile of the ISO geographic information standards developed by ISO/TC 211 and to provide guidance for the creation of such...

References

Advertisement