CEN - EN 2549

Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C

active, Most Current
Organization: CEN
Publication Date: 1 May 2006
Status: active
Page Count: 14
ICS Code (Fasteners for aerospace construction): 49.030

Document History

EN 2549
May 1, 2006
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
Advertisement