CEN - EN 2549
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fasteners for aerospace construction): | 49.030 |
Document History
May 1, 2006
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.
EN 2549
January 1, 1995
Aerospace Series - Bolts, Normal Hexagonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.