NPFC - MIL-C-13273
CORD, ELECTRICAL (RETRACTILE, 2, 3, AND 4 CONDUCTOR, WD-9/U, WT-2/U, WF-4/U)
| Organization: | NPFC |
| Publication Date: | 24 February 1954 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers requirements for three retractile cords designated as follows:
Cordage WD-9/U (2 conductor) Cordage WT-2/U (3 conductor) Cordage WF-4/U (4 conductor)
The cords covered by this specification are designed for use on communications
equipment at audio frequencies, at temperatures from minus 40 degree
Centigrade to plus 60 degrees Centigrade for continuous operation. It consists
of two, three, or four cadmium-copper-alloy
intended Use:
Used on communication equipment at audio frequencies.
Document History