NPFC - MIL-DTL-13273
CORD, ELECTRICAL (RETRACTILE, 2, 3, AND 4 CONDUCTOR, WD-9/U, WT-2/U, WF-4/U)
| Organization: | NPFC |
| Publication Date: | 25 October 2002 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers 2, 3, and 4 cadmium copper alloy stranded retractile conductor electrical cords. These cords are insulated with a natural rubber compound encased in a Buna S or Buna S and natural rubber compound jacket which is vulcanized in a helical spring coil form to produce a cord which will extend and retract freely. These cords are designed for use on communications equipment at audio frequencies, with a temperature range of −0 to 60°C for continuous operation.
intended Use:
These cords are designed for use on communications equipment at audio frequencies, with a temperature range of 0 to 60°C for continuous operation. It is designed for extension in normal service up... View More
Document History