DLA - SMD-5962-93126 REV A

MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 27 May 1993
Status: inactive
Page Count: 17
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD1671 12-Bit A/D Converter

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VCC to ACOM . . . . . . . . . . . . . . . . . . −0.5 V to +6.5 V VEE to ACOM . . . . . . . . . . . . . . . . . . −6.5 V to +0.5 V VLOGIC to DCOM . . . . . . . . . . . . . . . . −0.5 V to +6.5 V ACOM to DCOM . . . . . . . . . . . . . . . . . −1.0 V to +1.0 V VCC to VLOGIC . . . . . . . . . . . . . . . . −6.5 V to +6.5 V ENCODE to DCOM . . . . . . . . . . . . . . . . −0.5 V to VLOGIC + 0.5 V REF IN, BPO/UPO to ACOM . . . . . . . . . . . −0.5 V to VCC + 0.5 V AIN to ACOM . . . . . . . . . . . . . . . . . −11 V to +11 V Power Dissipation (PD) . . . . . . . . . . . 1000 mW Thermal Resistance, junction-to-case (θJC) . . See MIL-STD-1835 Thermal Resistance, junction-to-ambient (θJA) . 120°C/W Storage Temperature Range . . . . . . . . . . −65°C to 150°C Lead Temperature (Soldering 10 sec) . . . . . 300°C

Operating Temperature Range (TA) . . . . . . . −55°C to 125°C Operating Voltage Range (VCC) . . . . . . . . 4.75 V to 5.25 V Operating Voltage Range (VEE) . . . . . . . . −4.75 V to −5.25 V Operating Voltage Range (VLOGIC) . . . . . . 4.5 V to 5.5 V

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

June 8, 2023
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
March 5, 2018
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
December 5, 2007
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 9, 2007
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 26, 2006
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 22, 1995
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-93126 REV A
May 27, 1993
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 14, 1993
MICROCIRCUIT, LINEAR, A/D CONVERTER, 12-BIT, 1.25 MSPS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement