NPFC - A-A-59258
TAPE, ALUMINUM FOIL, HEAT REFLECTIVE, PRESSURE SENSITIVE ADHESIVE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 20 May 1998 |
| Status: | active |
| Page Count: | 4 |
scope:
This CID covers one type of heat reflective aluminum foil tape with pressure sensitive adhesive suitable for high temperature applications (see 6.1).
intended Use:
The tape is intended for use as a heat reflective shield capable of withstanding sustained exposure up to 500 degrees Fahrenheit (260 degrees Celsius) and surviving temporary exposure up to 1000... View More
Document History
August 21, 2018
Tape, Aluminum Foil, Heat Reflective, Pressure Sensitive Adhesive
A description is not available for this item.
October 22, 2013
Tape, Aluminum Foil, Heat Reflective, Pressure Sensitive Adhesive
A description is not available for this item.
February 21, 2003
TAPE, ALUMINUM FOIL, HEAT REFLECTIVE, PRESSURE SENSITIVE ADHESIVE
A description is not available for this item.
A-A-59258
May 20, 1998
TAPE, ALUMINUM FOIL, HEAT REFLECTIVE, PRESSURE SENSITIVE ADHESIVE
The tape is intended for use as a heat reflective shield capable of withstanding sustained exposure up to 500 degrees Fahrenheit (260 degrees Celsius) and surviving temporary exposure up to 1000...