ASTM International - ASTM D3759/D3759M-05(2011)

Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2011
Status: inactive
Page Count: 7
ICS Code (Packaging materials and accessories): 55.040
significance And Use:

This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products.

The... View More

scope:

1.1 This test method covers the measurement of tensile strength at break (breaking strength) and stretch properties (elongation) for pressure-sensitive tapes and labels. It includes procedures for machine direction and cross direction, for high-strength filament reinforced backings and for high stretch backings. It also includes a procedure for obtaining force ("F" value) in conjunction with a specified elongation. These procedures employ a constant-rate-of-extension (CRE)-type testing machine.

1.2 The values stated in either SI or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; conversions between measurement systems must be conducted carefully.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
ASTM D3759/D3759M-05(2011)
August 1, 2011
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
October 1, 2005
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
April 1, 2004
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine...
January 1, 1996
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine-...
Advertisement