ASTM International - ASTM D3759/D3759M-96e1

Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 6
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine- direction and cross-direction tests and tests for tapes with low and high stretch and reinforced backings. It also includes a procedure for obtaining stretch force ("F" value) in conjunction with a determination of tensile strength. These procedures employ a constant-rate-of-extension (CRE)-type testing machine. They apply to the principle of stretching the specimen at a fixed strain rate of one inch per inch of specimen length per minute with the exception of the procedure for reinforced tapes.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-A complete metric companion to Test Method D3759 has been developed-D3759M; therefore, no metric equivalents are presented in this test method. Test Method D3759M uses specimen widths of 12 mm and 24 mm rather than 1/2 in. and 1 in. used in Test Method D3759. This difference in test parameters will generally produce lower values for Test Method D3759M.

Document History

Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
October 1, 2005
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
April 1, 2004
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine...
ASTM D3759/D3759M-96e1
January 1, 1996
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine-...
Advertisement