ASTM International - ASTM D3759/D3759M-04

Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 6
scope:

1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine direction cross-direction tests and tests for tapes with low and high stretch and reinforced backings. It also includes a procedure for obtaining stretch force ("F" value) in conjunction with a determination of tensile strength. These procedures employ a constant-rate-of-extension (CRE)-type testing machine. They apply to the principle of stretching the specimen at a fixed strain rate of 25 mm per 25 mm [1 in. per inch] of specimen length per minute with the exception of the procedure for reinforced tapes.

1.2 The values stated in either SI or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently, without combining values in any way.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. 5.2 The...
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
October 1, 2005
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different products. The use of...
ASTM D3759/D3759M-04
April 1, 2004
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine...
January 1, 1996
Standard Test Method for Tensile Strength and Elongation of Pressure-Sensitive Tapes
1.1 This test method covers the measurement of tensile strength (breaking strength) and stretch properties (elongation and "F" value) for pressure-sensitive tapes. It includes procedures for machine-...
Advertisement