ASTM International - ASTM D3759/D3759M-05(2019)
Standard Test Method for Breaking Strength and Elongation of Pressure-Sensitive Tape
| Organization: | ASTM International |
| Publication Date: | 1 August 2019 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Packaging materials and accessories): | 55.040 |
significance And Use:
5.1 This test method provides information that can be used in material specifications for product design and quality assurance applications. It can be used in comparing different... View More
scope:
1.1 This test method covers the measurement of tensile strength at break (breaking strength) and stretch properties (elongation) for pressure-sensitive tapes and labels. It includes procedures for machine direction and cross direction, for high-strength filament reinforced backings and for high stretch backings. It also includes a procedure for obtaining force ("F" value) in conjunction with a specified elongation. These procedures employ a constant-rate-of-ext
1.2 The values stated in either SI or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; conversions between measurement systems must be conducted carefully.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History