ASTM F1781
Standard Specification for Elastomeric Flexible Hinge Finger Total Joint Implants
| Organization: | ASTM |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
This specification covers elastomeric flexible hinge finger total joint implants, used with and without metal grommets in the reconstruction of the metacarpophalangeal (MCP) and proximal interphalangeal (PIP) joints.
This specification excludes those implants that do not have an across-the-joint elastomeric linkage. The specification is limited to implants made from one material in a single one-step molding procedure.
The values stated in SI units are to be regarded as standard. The inch-pound units given in parentheses are for information only.
Document History