MODUK - DEF STAN 95-22
Aluminium Alloy Armour Plate (Heat Treatable 6-120MM)
| Organization: | MODUK |
| Publication Date: | 3 September 2004 |
| Status: | inactive |
| Page Count: | 46 |
scope:
This Defence Standard defines material and performance
requirements for heat treatable aluminium, weldable
aluminium-zinc-magne
Relevant parts of this Defence Standard may be used to control the quality of components made from the alloy plate but whose final shape is achieved by a working process during which the cross-section of the plate is not substantially changed.
For fabrication aspects of this material, reference should be made to Def Stan 08-39. See also the precautionary note at clause 8.
Where the "design end use" of the armour material is primarily for protection against overmatch or shock then the ballistic testing for release purposes may be amended to test for these attributes only. Any purchase orders must be clearly annotated and the armour material clearly identified to reflect the reduced testing and hence limited use of the material.
Document History