DLA - SMD-5962-97630

MICROCIRCUIT, LINEAR, HIGH POWER FACTOR PREREGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 November 1997
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1852 High power factor preregulator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VCC) (low impedance source)........... 30.0 V Supply current (ICC) (high impedance source).......... 30.0 mA Peak output current (IOUT)............................ ±1.0 A Output energy, capacitive load........................ 5.0 µJ Input voltage, ISNS................................... ±5.0 V Feedback input voltage (VFB).......................... −0.3 V to +10.0 V COMPARATOR current (ICOMP)............................ ±10.0 mA ISET current.......................................... −10.0 mA Power dissipation (PD) at TA = +25°C.................. 1.0 W Storage temperature................................... −65°C to + 150°C Lead temperature (soldering, 10 seconds).............. +300°C Junction temperature (TJ)............................. +185°C Thermal resistance, junction-to-case (ΘJC)............ See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA)......... 160°C/W

Supply voltage (VCC).................................. 24.0 V Ambient operating temperature range (TA).............. −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 26, 2010
MICROCIRCUIT, LINEAR, HIGH POWER FACTOR PREREGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 7, 2003
MICROCIRCUIT, LINEAR, HIGH POWER FACTOR PREREGULATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-97630
November 21, 1997
MICROCIRCUIT, LINEAR, HIGH POWER FACTOR PREREGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement