BSI - BS EN 1563
Founding - Spheroidal graphite cast irons
| Organization: | BSI |
| Publication Date: | 15 October 1997 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Irons): | 77.080.10 |
scope:
This European Standard defines the grades and the corresponding requirements of spheroidal graphite cast irons.
This European Standard specifies a classification based on mechanical properties measured on machined test pieces prepared from:
- separately cast samples;
- cast-on samples;
- samples cut from a casting.
This standard also specifies a classification as a function of hardness.
This standard does not cover technical delivery conditions for spheroidal graphite iron castings, see EN 1559-1 and EN 1559-3.
This standard does not apply to spheroidal graphite cast iron used for pipes, fittings and accessories which are the subject of EN 545, EN 598, EN 969 and ISO 2531.
Document History