IEC - 61360-2

Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema

inactive
Organization: IEC
Publication Date: 1 January 2002
Status: inactive
Page Count: 111
ICS Code (Electronic components in general): 31.020

Document History

October 1, 2012
Standard data element types with associated classification scheme for electric components – Part 2: EXPRESS dictionary schema
This part of IEC 61360 series provides a formal model for data according to the scope as given in IEC 61360-1 and ISO 13584-42, and thus provides a means for the computersensible representation and...
February 1, 2004
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema
This part of IEC 61360 presents a common ISO/IEC dictionary schema based on the intersection of the scopes of two base standards IEC 61360-1 and ISO 13584-42. The presented EXPRESS model represents...
January 1, 2002
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema
A description is not available for this item.
61360-2
January 1, 2002
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema
A description is not available for this item.
April 1, 1998
Standard Data Element Types with Associated Classification Scheme for Electric Components - Part 2: EXPRESS Dictionary Schema
A description is not available for this item.

References

Advertisement