DS/EN 300914 Ed.4

Digital cellular telecommunications system (Phase 2+); Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.4.1)

inactive, Most Current
Organization: DS
Publication Date: 15 January 2002
Status: inactive
ICS Code (Global System for Mobile Communication (GSM)): 33.070.50
scope:

This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous terminals to a MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in GSM 07.01 (ETS 300 913) [7]. This ETS covers support of these services for the following interfaces and procedures:

Document History

DS/EN 300914 Ed.4
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.4.1)
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
January 15, 2002
Digital cellular telecommunications system (Phase 2+); Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.5.1)
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...

References

Advertisement