DS/ETS 300914

Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.3.1)

inactive, Most Current
Organization: DS
Publication Date: 22 April 1998
Status: inactive
scope:

This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous terminals to a MT (see GSM 04.02 [4]). The general aspects of Terminal Adaptation Functions are contained in GSM 07.01 (ETS 300 913) [7]. This ETS covers support of these services for the following interfaces and procedures:

Document History

DS/ETS 300914
April 22, 1998
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.3.1)
This European Telecommunications Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
December 1, 1997
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.2.2)
This European Telecommunication Standard (ETS) defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous...
August 4, 1997
Digital cellular telecommunications system (Phase 2+) - Terminal Adaptation Functions (TAF) for services using asynchronous bearer capabilities (GSM 07.02 version 5.1.2)
This ETS defines the interfaces and Terminal Adaptation Functions (TAF) integral to a Mobile Termination (MT) which enables the attachment of asynchronous terminals to a MT (see GSM 04.02 [4]). The...

References

Advertisement